PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Zener - Single 1SMA5918-AU_R1_000A1

Description
Win Source Part Number: 999932-1SMA5918-AU_R 1_000A1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 4 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMA5918-AU_R1_ 000A1CT,3757-1SMA591 8-AU_R1_000A1TR,3757 -1SMA5918-AU_R1_000A 1DKR
Request a Quote Datasheet
Description
Win Source Part Number: 999932-1SMA5918-AU_R 1_000A1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 4 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMA5918-AU_R1_ 000A1CT,3757-1SMA591 8-AU_R1_000A1TR,3757 -1SMA5918-AU_R1_000A 1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 999932-1SMA5918-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
999932-1SMA5918-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Zener - Single 999932-1SMA5918-AU_R1_000A1
Win Source Part Number: 999932-1SMA5918-AU_R 1_000A1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Current - Reverse Leakage @ Vr: 5 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 4 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMA5918-AU_R1_ 000A1CT,3757-1SMA591 8-AU_R1_000A1TR,3757 -1SMA5918-AU_R1_000A 1DKR

Win Source Part Number: 999932-1SMA5918-AU_R1_000A1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-1SMA5918-AU_R1_000A1CT,3757-1SMA5918-AU_R1_000A1TR,3757-1SMA5918-AU_R1_000A1DKR

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA5918-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 5.1V 1.5W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 5.1V 1.5W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA5918-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 5.1V 1.5W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 5.1V 1.5W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA5918-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 5.1V 1.5W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 5.1V 1.5W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Zener Diodes Diodes
Product Number 999932-1SMA5918-AU_R1_000A1 3757-1SMA5918-AU_R1_000A1CT-ND
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package DO-214AC, SMA
Unlock Full Specs
to access all available technical data