Manufacturer: Nexperia USA Inc.
Win Source Part Number: 075048-1PS79SB30,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 20pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 0.2A SOD523
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 075048-1PS79SB30,115 | 568-1PS79SB30,115TR-ND |
| Product Name | Diodes, Rectifiers - Single - 1PS79SB30,115 | Single Diodes |
| Life Cycle Stage | Active |