onsemi 8.2V 1.5W Zener Diode 1SMA5923BT3G

Description
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SMA5923BT3G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V, 5%, 0.5W, Unidirectional

Zener Diode, 8.2V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
8.2V 1.5W Zener Diode
287-1SMA5923BT3G
8.2V 1.5W Zener Diode 287-1SMA5923BT3G
8.2V Zener Diode 1.5W SMA 5% Product overview: 1SMA5923BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5923BT3G can be used for catalog matching and distributor lookup.

8.2V Zener Diode 1.5W SMA 5% Product overview: 1SMA5923BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5923BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMA5923BT3G - 005373-1SMA5923BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5923BT3G
005373-1SMA5923BT3G
Diodes - Zener - Single - 1SMA5923BT3G 005373-1SMA5923BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005373-1SMA5923BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 6.5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 3.5 Ohm Family Name: 1SMA5923B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): SZ1SMA5923BT3; 1SMA5923BT3; 1SMA5923B; SZ1SMA5923BT3G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005373-1SMA5923BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2.5μA @ 6.5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 3.5 Ohm
Family Name: 1SMA5923B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): SZ1SMA5923BT3; 1SMA5923BT3; 1SMA5923B; SZ1SMA5923BT3G;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1SMA5923BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5923BT3GOSCT-ND
Single Zener Diodes 1SMA5923BT3GOSCT-ND
Zener Diode 8.2V 1.5W ±5% Surface Mount SMA

Zener Diode 8.2V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5923BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5923BT3GOSTR-ND
Single Zener Diodes 1SMA5923BT3GOSTR-ND
Zener Diode 8.2V 1.5W ±5% Surface Mount SMA

Zener Diode 8.2V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5923BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5923BT3GOSDKR-ND
Single Zener Diodes 1SMA5923BT3GOSDKR-ND
Zener Diode 8.2V 1.5W ±5% Surface Mount SMA

Zener Diode 8.2V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Zener Diodes - 8008960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008960
Zener Diodes 8008960
1SMA5923BT3G, ZEN SMA REG 1.5W 8.2V TR

1SMA5923BT3G, ZEN SMA REG 1.5W 8.2V TR

Supplier's Site
Zener Diodes - 8008960P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008960P
Zener Diodes 8008960P
1SMA5923BT3G, ZEN SMA REG 1.5W 8.2V TR

1SMA5923BT3G, ZEN SMA REG 1.5W 8.2V TR

Supplier's Site
Zener Diodes - 1631952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631952
Zener Diodes 1631952
1SMA5923BT3G, ZEN SMA REG 1.5W 8.2V TR

1SMA5923BT3G, ZEN SMA REG 1.5W 8.2V TR

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMA5923BT3G
Zener Diodes 1SMA5923BT3G
Zener Diodes 8.2V 1.5W

Zener Diodes 8.2V 1.5W

Buy Now Datasheet
Diode, Zener, 8.2V, 1.5W; Zener Voltage Vz Typ Onsemi - 59M4315 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 1.5W; Zener Voltage Vz Typ Onsemi
59M4315
Diode, Zener, 8.2V, 1.5W; Zener Voltage Vz Typ Onsemi 59M4315
DIODE, ZENER, 8.2V, 1.5W; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 1.5W; Zener Voltage Vz Typ:8.2V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 8.2V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6261 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 8.2V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6261
Diode, Zener, 8.2V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6261
DIODE, ZENER, 8.2V, 1.5W, DO-214AC; Zener Voltage Nom:8.2V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5923BT3 Series RoHS Compliant: Yes

DIODE, ZENER, 8.2V, 1.5W, DO-214AC; Zener Voltage Nom:8.2V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5923BT3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5923BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5923BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5923BT3G
DIODE ZENER 8.2V 1.5W SMA

DIODE ZENER 8.2V 1.5W SMA

Supplier's Site
Single Zener Diodes - 1SMA5923BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5923BT3G
Single Zener Diodes 1SMA5923BT3G
DIODE ZENER 8.2V 1.5W SMA

DIODE ZENER 8.2V 1.5W SMA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMA5923BT3G 287-1SMA5923BT3G 005373-1SMA5923BT3G 1SMA5923BT3GOSCT-ND 8008960 8008960P 1SMA5923BT3G 59M4315 29X6261 1SMA5923BT3G 1SMA5923BT3G
Product Name 8.2V 1.5W Zener Diode Diodes - Zener - Single - 1SMA5923BT3G Single Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diode, Zener, 8.2V, 1.5W; Zener Voltage Vz Typ Onsemi Diode, Zener, 8.2V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active Active
Package SMA; SMA Tape and Reel SMA; SMA Sma DO-214AC SMA-2 DO-214AC DO-214AC (SMA); SMA SMA; SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 4 ohms 4 ohms 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data