53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 33VWM 53.3VC SMA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMA33AT3OSTR-ND | 1SMA33AT3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; SMA |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 53.3 volts | 53.3 volts |