PANJIT SemiConductor Single Zener Diodes 1SMA4737_R1_00001

Description
Zener Diode 7.5V 1W ±5% Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
Zener Diode 7.5V 1W ±5% Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-1SMA4737_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4737_R1_00001DKR-ND
Single Zener Diodes 3757-1SMA4737_R1_00001DKR-ND
Zener Diode 7.5V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 7.5V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4737_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4737_R1_00001TR-ND
Single Zener Diodes 3757-1SMA4737_R1_00001TR-ND
Zener Diode 7.5V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 7.5V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4737_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4737_R1_00001CT-ND
Single Zener Diodes 3757-1SMA4737_R1_00001CT-ND
Zener Diode 7.5V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 7.5V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
7.5V Zener Diode - 287-1SMA4737_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V Zener Diode
287-1SMA4737_R1_00001
7.5V Zener Diode 287-1SMA4737_R1_00001
Zener Diode, 7.5V V(Z), 5%, Silicon, Unidirectional, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA4737_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4737_R1_0000 1 can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 5%, Silicon, Unidirectional, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA4737_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4737_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367589-1SMA4737_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367589-1SMA4737_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367589-1SMA4737_R1_00001
Win Source Part Number: 1367589-1SMA4737_R1_ 00001 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Base Product Number: 1SMA4737 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 5 µA @ 5 V Power - Max: 1 W Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 4 Ohms

Win Source Part Number: 1367589-1SMA4737_R1_00001
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: 1SMA4737
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 5 µA @ 5 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 4 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA4737_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA4737_R1_00001
Discrete Semiconductor Products - Diodes - Zener 1SMA4737_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site
Diodes >> Zener Diodes - 1SMA4737_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA4737_R1_00001
Diodes >> Zener Diodes 1SMA4737_R1_00001
±5% Single 7.13V~7.88V 1W 7.5V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 7.13V~7.88V 1W 7.5V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - 1SMA4737_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA4737_R1_00001
Single Zener Diodes 1SMA4737_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3757-1SMA4737_R1_00001DKR-ND 287-1SMA4737_R1_00001 1367589-1SMA4737_R1_00001 1SMA4737_R1_00001 1SMA4737_R1_00001 1SMA4737_R1_00001
Product Name Single Zener Diodes 7.5V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SMA DO-214AC, SMA SMA (DO-214AC); SMA SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data