PANJIT SemiConductor Single Zener Diodes 1SMA4750_R1_00001

Description
Zener Diode 27V 1W ±5% Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
Zener Diode 27V 1W ±5% Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-1SMA4750_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4750_R1_00001CT-ND
Single Zener Diodes 3757-1SMA4750_R1_00001CT-ND
Zener Diode 27V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 27V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4750_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4750_R1_00001TR-ND
Single Zener Diodes 3757-1SMA4750_R1_00001TR-ND
Zener Diode 27V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 27V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367724-1SMA4750_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367724-1SMA4750_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367724-1SMA4750_R1_00001
Win Source Part Number: 1367724-1SMA4750_R1_ 00001 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Base Product Number: 1SMA4750 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 20.6 V Power - Max: 1 W Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 35 Ohms

Win Source Part Number: 1367724-1SMA4750_R1_00001
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: 1SMA4750
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 20.6 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 35 Ohms

Buy Now Datasheet
27V Zener Diode - 287-1SMA4750_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V Zener Diode
287-1SMA4750_R1_00001
27V Zener Diode 287-1SMA4750_R1_00001
Zener Diode, 27V V(Z), 5%, Silicon, Unidirectional, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA4750_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4750_R1_0000 1 can be used for catalog matching and distributor lookup.

Zener Diode, 27V V(Z), 5%, Silicon, Unidirectional, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA4750_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4750_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMA4750_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA4750_R1_00001
Single Zener Diodes 1SMA4750_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMA4750_R1_00001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA4750_R1_00001
Diodes >> Zener Diodes 1SMA4750_R1_00001
±5% Single 25.65V~28.35V 1W 27V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 25.65V~28.35V 1W 27V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3757-1SMA4750_R1_00001CT-ND 1367724-1SMA4750_R1_00001 287-1SMA4750_R1_00001 1SMA4750_R1_00001 1SMA4750_R1_00001
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 27V Zener Diode Single Zener Diodes Diodes >> Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package DO-214AC, SMA SMA DO-214AC, SMA; SMA SMA
VZ 27 volts 27 volts 27 volts 27 volts
ZZT 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode - 295-BZT52H-C18 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
PD 0.3750 milliwatts
View Details
Zener Diodes - 1219490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details