PANJIT SemiConductor Single Zener Diodes 1SMA4733_R1_00001

Description
Zener Diode 5.1V 1W ±5% Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
Zener Diode 5.1V 1W ±5% Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 3757-1SMA4733_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4733_R1_00001TR-ND
Single Zener Diodes 3757-1SMA4733_R1_00001TR-ND
Zener Diode 5.1V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 5.1V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4733_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4733_R1_00001CT-ND
Single Zener Diodes 3757-1SMA4733_R1_00001CT-ND
Zener Diode 5.1V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 5.1V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4733_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4733_R1_00001DKR-ND
Single Zener Diodes 3757-1SMA4733_R1_00001DKR-ND
Zener Diode 5.1V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 5.1V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Zener Diode, Product overview: 1SMA4733_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4733_R1_0000 1 can be used for catalog matching and distributor lookup.

Zener Diode, Product overview: 1SMA4733_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4733_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1116983-1SMA4733_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1116983-1SMA4733_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1116983-1SMA4733_R1_00001
Win Source Part Number: 1116983-1SMA4733_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 1 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 7 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMA4733_R1_000 01DKR,3757-1SMA4733_ R1_00001CT,3757-1SMA 4733_R1_00001TR

Win Source Part Number: 1116983-1SMA4733_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-1SMA4733_R1_00001DKR,3757-1SMA4733_R1_00001CT,3757-1SMA4733_R1_00001TR

Buy Now Datasheet
Single Zener Diodes - 1SMA4733_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA4733_R1_00001
Single Zener Diodes 1SMA4733_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA4733_R1_00001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA4733_R1_00001
Discrete Semiconductor Products - Diodes - Zener 1SMA4733_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 3757-1SMA4733_R1_00001TR-ND 287-1SMA4733_R1_00001 1116983-1SMA4733_R1_00001 1SMA4733_R1_00001 1SMA4733_R1_00001
Product Name Single Zener Diodes Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Package DO-214AC, SMA DO-214AC, SMA; SMA SMA (DO-214AC); SMA
VZ 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data