Zener Diode 12V 1W ±5% Surface Mount SMA (DO-214AC)
Zener Diode 12V 1W ±5% Surface Mount SMA (DO-214AC)
Zener Diode 12V 1W ±5% Surface Mount SMA (DO-214AC)
DIODE ZENER 12V 1W SMA Product overview: 1SMA4742 from SMC Diode Solutions is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4742 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE ZENER 12V 1W SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1655-1SMA4742DKR-ND | 287-1SMA4742 | 1SMA4742 | 1SMA4742 |
| Product Name | Single Zener Diodes | 12V 1W Zener Diode | Zener Diodes,1000mW,12V,DO-214AC | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | DO-214AC | SMA (DO-214AC); SMA | |
| RoHS Compliant | RoHS | |||
| ZZT | 9 ohms | 9 ohms |