DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 80 90 100 150 200 250 300 350 400 417
Product Name Notes
11.5V Clamp 13A Ipp Tvs Diode Surface Mount D-5A
11.5V Clamp Ipp Tvs Diode Through Hole A, Axial
12.1V Clamp 12.4A Ipp Tvs Diode Surface Mount D-5A
12.1V Clamp Ipp Tvs Diode Through Hole A, Axial
12.8V Clamp 11.7A Ipp Tvs Diode Surface Mount A, SQ-MELF
12.8V Clamp 11.7A Ipp Tvs Diode Through Hole A, Axial
13.5V Clamp 11.1A Ipp Tvs Diode Surface Mount A, SQ-MELF
13.5V Clamp 11.1A Ipp Tvs Diode Through Hole A, Axial
13.5V Clamp 11.1A Ipp Tvs Diode Through Hole Axial
14.5V Clamp 10.3A Ipp Tvs Diode Surface Mount A, SQ-MELF
14.5V Clamp 10.3A Ipp Tvs Diode Through Hole A, Axial
15.6V Clamp 9.62A Ipp Tvs Diode Surface Mount A, SQ-MELF
15.6V Clamp 9.62A Ipp Tvs Diode Through Hole A, Axial
15.6V Clamp 9.62A Ipp Tvs Diode Through Hole Axial
16.9V Clamp 8.88A Ipp Tvs Diode Surface Mount A, SQ-MELF
16.9V Clamp 8.88A Ipp Tvs Diode Through Hole A, Axial
18.2V Clamp 8.24A Ipp Tvs Diode Surface Mount A, SQ-MELF
18.2V Clamp 8.24A Ipp Tvs Diode Through Hole A, Axial
20.2V Clamp 7.42A Ipp Tvs Diode Surface Mount A, SQ-MELF
20.2V Clamp 7.42A Ipp Tvs Diode Through Hole A, Axial
22.3V Clamp 6.73A Ipp Tvs Diode Surface Mount A, SQ-MELF
22.3V Clamp 6.73A Ipp Tvs Diode Through Hole A, Axial
25.1V Clamp 5.98A Ipp Tvs Diode Surface Mount A, SQ-MELF
25.1V Clamp 5.98A Ipp Tvs Diode Through Hole A, Axial
27.7V Clamp 5.42A Ipp Tvs Diode Surface Mount A, SQ-MELF
27.7V Clamp 5.42A Ipp Tvs Diode Through Hole A, Axial
30.5V Clamp 4.92A Ipp Tvs Diode Surface Mount A, SQ-MELF
30.5V Clamp 4.92A Ipp Tvs Diode Through Hole A, Axial
33.3V Clamp 4.5A Ipp Tvs Diode Surface Mount A, SQ-MELF
33.3V Clamp 4.5A Ipp Tvs Diode Through Hole A, Axial
37.4V Clamp 4.01A Ipp Tvs Diode Surface Mount A, SQ-MELF
37.4V Clamp 4.01A Ipp Tvs Diode Through Hole A, Axial
41.6V Clamp 3.6A Ipp Tvs Diode Surface Mount A, SQ-MELF
41.6V Clamp 3.6A Ipp Tvs Diode Through Hole A, Axial
45.7V Clamp 3.28A Ipp Tvs Diode Surface Mount A, SQ-MELF
45.7V Clamp 3.28A Ipp Tvs Diode Through Hole A, Axial
49.9V Clamp 3.01A Ipp Tvs Diode Surface Mount A, SQ-MELF
49.9V Clamp 3.01A Ipp Tvs Diode Through Hole A, Axial
Clamp Ipp Tvs Diode
Diode Array 1 Pair Common Anode Standard 200V 15A Through Hole TO-254-3, TO-254AA (Straight Leads)
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-254-3, TO-254AA (Straight Leads)
DIODE ARRAY GEN PURP 200V 15A U1
Diode Schottky 100V 10A Surface Mount U3
DIODE SCHOTTKY 100V 10A U3
Diode Schottky 100V 15A Surface Mount U3
Diode Schottky 100V 1A Surface Mount DO-213AB (MELF, LL41)
Diode Schottky 100V 1A Through Hole DO-41
Diode Schottky 10A Surface Mount U3
Diode Schottky 16V 150mA Surface Mount DO-213AA
Diode Schottky 20V 150mA Through Hole DO-35 (DO-204AH)
DIODE SCHOTTKY 20V 200MA DO204AH
Diode Schottky 20V 200mA Through Hole DO-35
DIODE SCHOTTKY 20V 5A D5C
Diode Schottky 20V 5A Surface Mount D-5C
DIODE SCHOTTKY 30V 5A D5C
Diode Schottky 30V 5A Surface Mount D-5C
DIODE SCHOTTKY 40V 200MA DO204AH
Diode Schottky 40V 200mA Surface Mount DO-213AA
Diode Schottky 40V 200mA Through Hole DO-35 (DO-204AH)
DIODE SCHOTTKY 40V 5A D-5C
DIODE SCHOTTKY 45V 30A U3
DIODE SCHOTTKY 45V 40A U3
DIODE SCHOTTKY 50V 75MA DO213AA
Diode Schottky 50V 75mA Surface Mount DO-213AA
Diode Schottky 60V 10A Surface Mount U3
Diode Schottky 60V 1A Through Hole DO-41
Diode Schottky 70V 75mA Through Hole DO-35 (DO-204AH)
Diode Schottky 80V 3A Surface Mount B, SQ-MELF
Diode Schottky 80V 3A Through Hole B, Axial
Diode Silicon Carbide Schottky 1200V 750mA Through Hole TO-257
Diode Silicon Carbide Schottky 1200V 8A (DC) Through Hole TO-257
Diode Silicon Carbide Schottky 650V 1A Through Hole TO-276
Diode Silicon Carbide Schottky 650V 2.5A Through Hole TO-257
Diode Silicon Carbide Schottky 650V 4.3A (DC) Surface Mount TO-276
Diode Silicon Carbide Schottky 650V 750mA Through Hole TO-257
Diode Silicon Carbide Schottky 650V 9.4A (DC) Through Hole TO-257
Diode Standard 1.1V 1.4A Surface Mount A-MELF
Diode Standard 1.1V 1.4A Through Hole
Diode Standard 1.1V 1A Surface Mount A-MELF
Diode Standard 1.1V 1A Through Hole A, Axial
Diode Standard 1.1V 1A Through Hole
Diode Standard 1100V 1.4A Surface Mount A-MELF
Diode Standard 1100V 1.4A Through Hole
Diode Standard 1100V 1A Surface Mount A-MELF
Diode Standard 1100V 1A Through Hole
Diode Standard 125V 300mA (DC) Surface Mount D-5B
Diode Standard 125V 300mA Surface Mount D-5D
Diode Standard 125V 300mA Through Hole D, Axial
Diode Standard 200V 1.75A Through Hole E, Axial
Diode Standard 220V 1.75A Surface Mount A-MELF
Diode Standard 220V 1.75A Through Hole
Diode Standard 225V 500mA Through Hole DO-35 (DO-204AH)
Diode Standard 225V Surface Mount A, SQ-MELF
DIODE STANDARD 400V 15A U3
Diode Standard 400V 500mA Surface Mount A, SQ-MELF
Diode Standard 400V 500mA Through Hole DO-35 (DO-204AH)
Diode Standard 440V 1.75A Surface Mount A-MELF
Diode Standard 440V 1.75A Through Hole
Diode Standard 50V 300mA (DC) Surface Mount D-5D
DIODE STANDARD 50V 300MA D5D
Diode Standard 50V 300mA Surface Mount D-5B
Diode Standard 50V 300mA Through Hole D, Axial
Diode Standard 600V 1.75A Through Hole A-PAK
Diode Standard 600V 2.3A Surface Mount D-5B
Diode Standard 600V 500mA (DC) Surface Mount D-5A
Diode Standard 600V 600mA Through Hole DO-35 (DO-204AH)
Diode Standard 660V 1.75A Surface Mount A-MELF
Diode Standard 75V 300mA (DC) Surface Mount D-5D
DIODE STANDARD 75V 300MA D5D
Diode Standard 75V 300mA Surface Mount B, SQ-MELF
Diode Standard 75V 300mA Surface Mount D-5D
Diode Standard 75V 300mA Through Hole DO-35 (DO-204AH)
Diode Standard 880V 1.4A Surface Mount A-MELF
Diode Standard 880V 1.4A Through Hole
Diode Standard 900V 1.4A Surface Mount D-5B
Diode Standard 990V 1.4A Through Hole
DIODE STANDARD 990V 1A A SQMELF
DIODE STANDARD 990V 1A D5A
Diode Standard 990V 1A Surface Mount A-MELF
Diode Standard 990V 1A Through Hole A-PAK
DIODE STD 100V 300MA B SQMELF
DIODE STD 1100V 1.4A E AXIAL
DIODE STD 220V 1.75A B SQMELF
DIODE STD 660V 1.75A B SQMELF
DIODE STD 75V 300MA B SQMELF
DIODE STD 800V 1.5A A SQMELF
DIODE STD 990V 1.4A B SQMELF
DIODE STD REV 1100V 1.4A E AXIAL
DIODE ZENER 10V 500MW DO204AH
DIODE ZENER 12V 500MW DO204AH
DIODE ZENER 3.3V 500MW DO204AH
DIODE ZENER 3.3V 5W E-MELF
DIODE ZENER 3.6V 400MW DO213AA
DIODE ZENER 3.6V 500MW DO204AH
DIODE ZENER 3.6V 5W E-MELF
DIODE ZENER 3.9V 400MW DO213AA
DIODE ZENER 3.9V 500MW DO204AH
DIODE ZENER 3.9V 5W E-MELF
DIODE ZENER 4.3V 400MW DO213AA
DIODE ZENER 4.3V 500MW DO204AH
DIODE ZENER 4.7V 500MW DO204AH
DIODE ZENER 4.7V 5W E-MELF
DIODE ZENER 5.1V 500MW DO204AH
DIODE ZENER 5.6V 400MW DO213AA
DIODE ZENER 5.6V 500MW DO204AH
DIODE ZENER 6.2V 400MW DO213AA
DIODE ZENER 6.2V 500MW DO204AH
DIODE ZENER 6.8V 400MW DO213AA
DIODE ZENER 6.8V 500MW DO204AH
DIODE ZENER 7.5V 400MW DO213AA
DIODE ZENER 7.5V 500MW DO204AH
DIODE ZENER 8.2V 400MW DO213AA
DIODE ZENER 8.2V 500MW DO204AH
DIODE ZENER 9.1V 400MW DO213AA
DIODE ZENER 9.1V 500MW DO204AH
Diode
LOW CAPACITANCE TVS
SIGNAL OR COMPUTER DIODE
TVS DIODE 10VWM 16.9VC A SQMELF
TVS DIODE 11VWM 18.2VC A SQMELF
TVS DIODE 12VWM 20.2VC A SQMELF
TVS DIODE 13VWM 22.3VC A SQMELF
TVS DIODE 15VWM 25.1VC A SQMELF
TVS DIODE 17VWM 27.7VC A SQMELF
TVS DIODE 18VWM 30.5VC A SQMELF
TVS DIODE 20VWM 33.3VC A SQMELF
TVS DIODE 22VWM 37.4VC A SQMELF
TVS DIODE 25VWM 41.6VC A SQMELF
TVS DIODE 28VWM 45.7VC A SQMELF
TVS DIODE 30VWM 49.9VC A SQMELF
TVS DIODE 6.8VWM 12.8V A SQMELF
TVS DIODE 7.5VWM 13.5V A SQMELF
TVS DIODE 8.5VWM 14.5V A SQMELF
TVS DIODE 9VWM 15.6VC A SQMELF
VOLTAGE REGULATOR
Zener Diode 10V 400mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 10V 500mW ±5% Surface Mount DO-213AA
Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 10V 500mW ±5% Through Hole DO-35
Zener Diode 12V 400mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 12V 500mW ±5% Surface Mount DO-213AA
Zener Diode 12V 500mW ±5% Through Hole DO-35
Zener Diode 3.3V 500mW ±5% Surface Mount DO-213AA
Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 3.3V 500mW ±5% Through Hole DO-35
Zener Diode 3.3V 5W ±5% Surface Mount D-5B
Zener Diode 3.3V 5W ±5% Through Hole E, Axial
Zener Diode 3.6V 500mW ±5% Through Hole DO-35
Zener Diode 3.6V 500mW ±5% Through Hole DO-7 (DO-204AA)
Zener Diode 3.6V 5W ±5% Surface Mount D-5B
Zener Diode 3.6V 5W ±5% Through Hole
Zener Diode 3.9V 500mW ±5% Through Hole DO-35
Zener Diode 3.9V 500mW ±5% Through Hole DO-7 (DO-204AA)
Zener Diode 3.9V 5W ±5% Surface Mount D-5B
Zener Diode 3.9V 5W ±5% Through Hole E, Axial
Zener Diode 4.3V 500mW ±5% Through Hole DO-35
Zener Diode 4.3V 5W ±5% Surface Mount D-5B
Zener Diode 4.3V 5W ±5% Through Hole E, Axial
Zener Diode 4.7V 500mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 4.7V 500mW ±5% Surface Mount DO-213AA
Zener Diode 4.7V 500mW ±5% Through Hole DO-35
Zener Diode 4.7V 5W ±5% Surface Mount D-5B
Zener Diode 4.7V 5W ±5% Through Hole E, Axial
Zener Diode 4.8V 250mW ±5% Through Hole DO-35
Zener Diode 5.1V 400mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 5.1V 500mW ±1% Through Hole DO-35 (DO-204AH)
Zener Diode 5.1V 500mW ±2% Through Hole DO-35 (DO-204AH)
Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AA
Zener Diode 5.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 5.1V 500mW ±5% Through Hole DO-35
Zener Diode 5.1V 5W ±5% Surface Mount D-5B
Zener Diode 5.1V 5W ±5% Through Hole E, Axial
Zener Diode 5.6V 250mW ±5% Through Hole DO-35
Zener Diode 5.6V 400mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 5.6V 500mW ±5% Through Hole DO-35
Zener Diode 5.8V 250mW ±5% Through Hole DO-35
Zener Diode 6.2V 400mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW ±5% Through Hole DO-35
Zener Diode 6.8V 400mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 6.8V 500mW ±5% Through Hole DO-35
Zener Diode 6.8V 500mW ±5% Through Hole DO-7 (DO-204AA)
Zener Diode 7.1V 250mW Through Hole DO-35
Zener Diode 7.5V 400mW ±10% Through Hole DO-35 (DO-204AH)
Zener Diode 7.5V 500mW ±5% Through Hole DO-35
Zener Diode 75V 250mW ±10% Through Hole DO-35
Zener Diode 8.2V 250mW ±5% Through Hole DO-35
Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 8.2V 500mW ±5% Through Hole DO-35
Zener Diode 8.2V 500mW ±5% Through Hole DO-7 (DO-204AA)
Zener Diode 9.1V 250mW ±5% Through Hole DO-35
Zener Diode 9.1V 400mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 9.1V 500mW ±5% Through Hole DO-35
Zener Diode 9.1V 500mW ±5% Through Hole DO-7 (DO-204AA)
Zener Diode

<< Prev Next >>