onsemi Single Zener Diodes 1SMA5926BT3

Description
Zener Diode 11V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 11V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5926BT3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5926BT3-ND
Single Zener Diodes 1SMA5926BT3-ND
Zener Diode 11V 1.5W ±5% Surface Mount SMA

Zener Diode 11V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5926BT3 - 854395-1SMA5926BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5926BT3
854395-1SMA5926BT3
Diodes - Zener - Single - 1SMA5926BT3 854395-1SMA5926BT3
Manufacturer: ON Semiconductor Win Source Part Number: 854395-1SMA5926BT3 Features: Zener Diode 11 V 1.5 W Package: Reel - TR Part Status: Obsolete Family Name: 1SMA5926 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 854395-1SMA5926BT3
Features: Zener Diode 11 V 1.5 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 1SMA5926
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5926BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5926BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5926BT3
DIODE ZENER 11V 1.5W SMA

DIODE ZENER 11V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMA5926BT3-ND 854395-1SMA5926BT3 1SMA5926BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMA5926BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Removed; Obsolete
Package SMA; SMA
Unlock Full Specs
to access all available technical data