onsemi Single Zener Diodes 1SMA5916BT3

Description
Zener Diode 4.3V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 4.3V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5916BT3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5916BT3-ND
Single Zener Diodes 1SMA5916BT3-ND
Zener Diode 4.3V 1.5W ±5% Surface Mount SMA

Zener Diode 4.3V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5916BT3 - 905766-1SMA5916BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5916BT3
905766-1SMA5916BT3
Diodes - Zener - Single - 1SMA5916BT3 905766-1SMA5916BT3
Manufacturer: ON Semiconductor Win Source Part Number: 905766-1SMA5916BT3 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 4.3 V 1.5 W ±5% Surface Mount SMA Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: 1SMA5916 Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: ON Semiconductor
Win Source Part Number: 905766-1SMA5916BT3
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 4.3 V 1.5 W ±5% Surface Mount SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1SMA5916
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5916BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5916BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5916BT3
DIODE ZENER 4.3V 1.5W SMA

DIODE ZENER 4.3V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMA5916BT3-ND 905766-1SMA5916BT3 1SMA5916BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMA5916BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SMA; SMA SMA; SMA
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C43J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1660424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details