DIODE, ZENER, 1.00W, 51.0V, 5%,
DIODE, ZENER, 1.00W, 51.0V, 5%,
DIODE, ZENER, 1.00W, 51.0V, 5%,
Diode, Zener, 1.00W, 51.0V, ±5%, DO-214AC (SMA)
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 4786-1SMA4757ADKR-ND | 1602-1SMA4757A |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |