Zener Diode 11V 500mW ±5% Surface Mount SMA
Zener Diode 11V 500mW ±5% Surface Mount SMA
Zener Diode 11V 500mW ±5% Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 102228-1SMA5926BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 5.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
1.5 W Zener Diode Voltage Regulator 11 V
ZENER DIODE, AEC-Q101, 11V, DO-214AC; Zener Voltage Vz Typ:11V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; RoHS Compliant: Yes
Zener Diodes ZEN SMA REG 1.5W 11V TR
DIODE ZENER 11V 1.5W SMA
| DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMA5926BT3GOSTR-ND | 102228-1SMA5926BT3G | 1SMA5926BT3G | 50AC7597 | 1SMA5926BT3G | 1SMA5926BT3G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1SMA5926BT3G | Zener Diode, Aec-Q101, 11V, Do-214Ac; Zener Voltage Vz Typ Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package | SMA; SMA | SMA; SMA | DO-214AC | SMA-2 | SMA; SMA | |
| VZ | 11 volts | 11 volts | 11 volts | |||
| ZZT | 6 ohms | 6 ohms |