onsemi TVS Diodes 1SMA30CAT3

Description
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA
Request a Quote Datasheet
Description
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1SMA30CAT3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1SMA30CAT3-ND
TVS Diodes 1SMA30CAT3-ND
48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA

48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Singapore, Singapore
SMD 400W 30V 48.4V TVS Protection Diode
144-1SMA30CAT3
SMD 400W 30V 48.4V TVS Protection Diode 144-1SMA30CAT3
TVS Diode, 400W, 30V, 48.4V Clamp, Bidirectional, SMA, SMD Product overview: 1SMA30CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 30V, 48.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA30CAT3 can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 30V, 48.4V Clamp, Bidirectional, SMA, SMD Product overview: 1SMA30CAT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 30V, 48.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA30CAT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMA30CAT3 - 905761-1SMA30CAT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMA30CAT3
905761-1SMA30CAT3
TVS - TVS - Diodes - 1SMA30CAT3 905761-1SMA30CAT3
Manufacturer: ON Semiconductor Win Source Part Number: 905761-1SMA30CAT3 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: 1SMA30 Categories: Circuit Protection Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 905761-1SMA30CAT3
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMA
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 1SMA30
Categories: Circuit Protection
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMA30CAT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMA30CAT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMA30CAT3
TVS DIODE 30VWM 48.4VC SMA

TVS DIODE 30VWM 48.4VC SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMA30CAT3-ND 144-1SMA30CAT3 905761-1SMA30CAT3 1SMA30CAT3
Product Name TVS Diodes SMD 400W 30V 48.4V TVS Protection Diode TVS - TVS - Diodes - 1SMA30CAT3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts
VC 48.4 volts 48.4 volts
Unlock Full Specs
to access all available technical data