Zener Diode 18V 1.25W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 18V 1.25W DO214AC
DIODE ZENER 18V 1.25W DO214AC
DIODE ZENER 18V 1.25W DO214AC Product overview: 1SMA4746H from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4746H can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1801-1SMA4746HTR-ND | 287-1SMA4746H |
| Product Name | Single Zener Diodes | 18V 1.25W Zener Diode |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |