onsemi Single Zener Diodes 1SMA5923BT3

Description
Zener Diode 8.2V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 8.2V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5923BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5923BT3OSTR-ND
Single Zener Diodes 1SMA5923BT3OSTR-ND
Zener Diode 8.2V 1.5W ±5% Surface Mount SMA

Zener Diode 8.2V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1377387-1SMA5923BT3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1377387-1SMA5923BT3
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1377387-1SMA5923BT3
Win Source Part Number: 1377387-1SMA5923BT3 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Obsolete Package / Case: DO-214AC, SMA Supplier Device Package: SMA Base Product Number: 1SMA5923 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 2.5 µA @ 6.5 V Power - Max: 1.5 W Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 3.5 Ohms

Win Source Part Number: 1377387-1SMA5923BT3
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Obsolete
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Base Product Number: 1SMA5923
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 2.5 µA @ 6.5 V
Power - Max: 1.5 W
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 3.5 Ohms

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5923BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5923BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5923BT3
DIODE ZENER 8.2V 1.5W SMA

DIODE ZENER 8.2V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMA5923BT3OSTR-ND 1377387-1SMA5923BT3 1SMA5923BT3
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AC, SMA SMA; SMA
VZ 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV55-B10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
8 suppliers
Zener Diodes - 1220917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details