onsemi 400W 36V 58.1V TVS Protection Diode 1SMA36AT3

Description
400W TVS Diode, 36V, 58.1V Clamping, SMA, Unidirectional Product overview: 1SMA36AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 36V, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 36V, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA36AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W TVS Diode, 36V, 58.1V Clamping, SMA, Unidirectional Product overview: 1SMA36AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 36V, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 36V, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA36AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400W 36V 58.1V TVS Protection Diode
144-1SMA36AT3
400W 36V 58.1V TVS Protection Diode 144-1SMA36AT3
400W TVS Diode, 36V, 58.1V Clamping, SMA, Unidirectional Product overview: 1SMA36AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 36V, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 36V, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA36AT3 can be used for catalog matching and distributor lookup.

400W TVS Diode, 36V, 58.1V Clamping, SMA, Unidirectional Product overview: 1SMA36AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 36V, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 36V, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA36AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1SMA36AT3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1SMA36AT3-ND
TVS Diodes 1SMA36AT3-ND
58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

58.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1380635-1SMA36AT3 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1380635-1SMA36AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1380635-1SMA36AT3
Win Source Part Number: 1380635-1SMA36AT3 Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 5,000 pcs Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Voltage - Clamping (Max) @ Ipp: 58.1V Power - Peak Pulse: 400W Power Line Protection: No Capacitance @ Frequency: 345pF @ 1MHz Current - Peak Pulse (10/1000µs): 6.9A Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: ON Semiconductor Base Product Number: 1SMA36 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380635-1SMA36AT3
Category: Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 5,000 pcs
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Voltage - Clamping (Max) @ Ipp: 58.1V
Power - Peak Pulse: 400W
Power Line Protection: No
Capacitance @ Frequency: 345pF @ 1MHz
Current - Peak Pulse (10/1000µs): 6.9A
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: ON Semiconductor
Base Product Number: 1SMA36
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMA36AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMA36AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMA36AT3
TVS DIODE 36VWM 58.1VC SMA

TVS DIODE 36VWM 58.1VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMA36AT3 1SMA36AT3-ND 1380635-1SMA36AT3 1SMA36AT3
Product Name 400W 36V 58.1V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel SMA; DO-214AC, SMA DO-214AC, SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data