9.1V Zener Diode 1.5W SMA Tape & Reel Product overview: 1SMA5924BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5924BT3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 131639-1SMA5924BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2.5μA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Zener Diode 9.1V 1.5W ±5% Surface Mount SMA
Zener Diode 9.1V 1.5W ±5% Surface Mount SMA
Zener Diode 9.1V 1.5W ±5% Surface Mount SMA
DIODE ZENER 9.1V 1.5W SMA
DIODE ZENER 9.1V 1.5W SMA
ZENER DIODE, 1.5W, 9.1V, SMA; Zener Voltage Nom:9.1V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA59xxB Series RoHS Compliant: Yes
ZENER DIODE, 1.5W, 9.1V, SMA; ZENER VOLT; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5924BT3 Series; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1SMA5924BT3G | 131639-1SMA5924BT3G | 1SMA5924BT3GOSCT-ND | 1SMA5924BT3G | 1SMA5924BT3G | 45J2418 | 51AH9993 | 1SMA5924BT3G |
| Product Name | 9.1V 1.5W Zener Diode | Diodes - Zener - Single - 1SMA5924BT3G | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1.5W, 9.1V, Sma; Zener Voltage Nom Onsemi | Zener Diode, 1.5W, 9.1V, Sma; Zener Volt; Zener Voltage Vz Typ Onsemi | Zener Diodes |
| Package | Tape and Reel | SMA; SMA | DO-214AC, SMA; SMA | SMA; SMA | DO-214AC (SMA); SMA | DO-214AC | SMA-2 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts | |||
| ZZT | 4 ohms | 4 ohms | 4 ohms | 4 ohms | ||||
| PD | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts | 1500 milliwatts |