onsemi Single Zener Diodes 1SMA5915BT3G

Description
Zener Diode 3.9V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 3.9V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5915BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5915BT3GOSDKR-ND
Single Zener Diodes 1SMA5915BT3GOSDKR-ND
Zener Diode 3.9V 1.5W ±5% Surface Mount SMA

Zener Diode 3.9V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5915BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5915BT3GOSTR-ND
Single Zener Diodes 1SMA5915BT3GOSTR-ND
Zener Diode 3.9V 1.5W ±5% Surface Mount SMA

Zener Diode 3.9V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5915BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5915BT3GOSCT-ND
Single Zener Diodes 1SMA5915BT3GOSCT-ND
Zener Diode 3.9V 1.5W ±5% Surface Mount SMA

Zener Diode 3.9V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5915BT3G - 005368-1SMA5915BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5915BT3G
005368-1SMA5915BT3G
Diodes - Zener - Single - 1SMA5915BT3G 005368-1SMA5915BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005368-1SMA5915BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 12.5μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 7.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005368-1SMA5915BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 12.5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 7.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 8008958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008958
Zener Diodes 8008958
1SMA5915BT3G, ZEN SMA REG 1.5W 3.9V TR

1SMA5915BT3G, ZEN SMA REG 1.5W 3.9V TR

Supplier's Site
Zener Diodes - 8008958P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8008958P
Zener Diodes 8008958P
1SMA5915BT3G, ZEN SMA REG 1.5W 3.9V TR

1SMA5915BT3G, ZEN SMA REG 1.5W 3.9V TR

Supplier's Site
Zener Diodes - 1787638 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1787638
Zener Diodes 1787638
1SMA5915BT3G, ZEN SMA REG 1.5W 3.9V TR

1SMA5915BT3G, ZEN SMA REG 1.5W 3.9V TR

Supplier's Site
Singapore, Singapore
3.9V 1.5W Zener Diode
287-1SMA5915BT3G
3.9V 1.5W Zener Diode 287-1SMA5915BT3G
3.9V Zener Diode 1.5W SMA Tape & Reel Product overview: 1SMA5915BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5915BT3G can be used for catalog matching and distributor lookup.

3.9V Zener Diode 1.5W SMA Tape & Reel Product overview: 1SMA5915BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5915BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMA5915BT3G
Zener Diodes 1SMA5915BT3G
Zener Diodes 3.9V 1.5W

Zener Diodes 3.9V 1.5W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5915BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5915BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5915BT3G
DIODE ZENER 3.9V 1.5W SMA

DIODE ZENER 3.9V 1.5W SMA

Supplier's Site
DIODE ZENER 3.9V 1.5W SMA - 598-1SMA5915BT3G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.9V 1.5W SMA
598-1SMA5915BT3G
DIODE ZENER 3.9V 1.5W SMA 598-1SMA5915BT3G
DIODE ZENER 3.9V 1.5W SMA

DIODE ZENER 3.9V 1.5W SMA

Supplier's Site
Single Zener Diodes - 1SMA5915BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5915BT3G
Single Zener Diodes 1SMA5915BT3G
DIODE ZENER 3.9V 1.5W SMA

DIODE ZENER 3.9V 1.5W SMA

Supplier's Site Datasheet
Diode, Zener, 3.9V, 1.5W, Full Reel; Zener Voltage Vz Typ Onsemi - 15AC6966 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.9V, 1.5W, Full Reel; Zener Voltage Vz Typ Onsemi
15AC6966
Diode, Zener, 3.9V, 1.5W, Full Reel; Zener Voltage Vz Typ Onsemi 15AC6966
DIODE, ZENER, 3.9V, 1.5W, FULL REEL; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5915BT3 Series; RoHS Compliant: Yes

DIODE, ZENER, 3.9V, 1.5W, FULL REEL; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA5915BT3 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMA5915BT3GOSDKR-ND 005368-1SMA5915BT3G 8008958 8008958P 287-1SMA5915BT3G 1SMA5915BT3G 1SMA5915BT3G 598-1SMA5915BT3G 1SMA5915BT3G 15AC6966
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMA5915BT3G Zener Diodes Zener Diodes 3.9V 1.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 3.9V 1.5W SMA Single Zener Diodes Diode, Zener, 3.9V, 1.5W, Full Reel; Zener Voltage Vz Typ Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Package SMA; SMA Sma DO-214AC Tape and Reel SMA SMA; SMA DO-214AC, SMA; SMA DO-214AC, SMA; SMA DO-214AC
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 8 ohms 8 ohms 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data