Zener Diode 16V 1.25W ±5% Surface Mount DO-214AC (SMA)
ZENER DIODE, 1.25W, 16V, DO-214AC; Zener Voltage Vz Typ:16V; Power Dissipation Pd:1.25W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1SMA4745R3G-ND | 99AC4637 |
| Product Name | Single Zener Diodes | Zener Diode, 1.25W, 16V, Do-214Ac; Zener Voltage Vz Typ Taiwan Semiconductor |
| Tj | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) |
| Package | DO-214AC | |
| Pin Count | 2 |