onsemi 400W 58V 64.4V TVS Protection Diode 1SMA58AT3

Description
400W TVS Diode, 58V, 64.4V BV, 93.6V Vc, SMA, Unidirectional Product overview: 1SMA58AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V, 64.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, 64.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA58AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W TVS Diode, 58V, 64.4V BV, 93.6V Vc, SMA, Unidirectional Product overview: 1SMA58AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V, 64.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, 64.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA58AT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400W 58V 64.4V TVS Protection Diode
144-1SMA58AT3
400W 58V 64.4V TVS Protection Diode 144-1SMA58AT3
400W TVS Diode, 58V, 64.4V BV, 93.6V Vc, SMA, Unidirectional Product overview: 1SMA58AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V, 64.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, 64.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA58AT3 can be used for catalog matching and distributor lookup.

400W TVS Diode, 58V, 64.4V BV, 93.6V Vc, SMA, Unidirectional Product overview: 1SMA58AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V, 64.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, 64.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA58AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMA58AT3 - 804728-1SMA58AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMA58AT3
804728-1SMA58AT3
TVS - TVS - Diodes - 1SMA58AT3 804728-1SMA58AT3
Manufacturer: ON Semiconductor Win Source Part Number: 804728-1SMA58AT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 58V Voltage - Breakdown (Min): 64.4V Current - Peak Pulse (10/1000μs): 4.3A Power - Peak Pulse: 400W Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 93.6V Capacitance at Frequency: 225pF at 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 804728-1SMA58AT3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 58V
Voltage - Breakdown (Min): 64.4V
Current - Peak Pulse (10/1000μs): 4.3A
Power - Peak Pulse: 400W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 93.6V
Capacitance at Frequency: 225pF at 1MHz

Buy Now
TVS Diodes - 1SMA58AT3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1SMA58AT3-ND
TVS Diodes 1SMA58AT3-ND
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMA58AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMA58AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMA58AT3
TVS DIODE 58VWM 93.6VC SMA

TVS DIODE 58VWM 93.6VC SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1SMA58AT3 804728-1SMA58AT3 1SMA58AT3-ND 1SMA58AT3
Product Name 400W 58V 64.4V TVS Protection Diode TVS - TVS - Diodes - 1SMA58AT3 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Tape and Reel SMA; DO-214AC, SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data