Nexperia B.V. Dual high-speed switching diode 1PS301-QX

Description
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Repetitive peak reverse voltage: VRRM ≤ 85 V Repetitive peak forward current: IFRM ≤ 500 mA Reverse voltage: VR ≤ 80 V Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet
Description
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Repetitive peak reverse voltage: VRRM ≤ 85 V Repetitive peak forward current: IFRM ≤ 500 mA Reverse voltage: VR ≤ 80 V Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual high-speed switching diode - 1PS301-QX - Nexperia B.V.
Nijmegen, Netherlands
Dual high-speed switching diode
1PS301-QX
Dual high-speed switching diode 1PS301-QX
Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Repetitive peak reverse voltage: VRRM ≤ 85 V Repetitive peak forward current: IFRM ≤ 500 mA Reverse voltage: VR ≤ 80 V Very small SMD plastic package Qualified according to AEC-Q101 and recommended for use in automotive applications Applications High-speed switching General-purpose switching

Dual high-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 1.5 pF
  • Repetitive peak reverse voltage: VRRM ≤ 85 V
  • Repetitive peak forward current: IFRM ≤ 500 mA
  • Reverse voltage: VR ≤ 80 V
  • Very small SMD plastic package
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • High-speed switching
  • General-purpose switching
Supplier's Site Datasheet
Diode Arrays - 1727-1PS301-QXCT-ND - DigiKey
Thief River Falls, MN, United States
1PS301-Q/SOT323/SC-7 0

1PS301-Q/SOT323/SC-70

Buy Now Datasheet
Diode Arrays - 1727-1PS301-QXTR-ND - DigiKey
Thief River Falls, MN, United States
1PS301-Q/SOT323/SC-7 0

1PS301-Q/SOT323/SC-70

Buy Now Datasheet
Diode Arrays - 1727-1PS301-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
1PS301-Q/SOT323/SC-7 0

1PS301-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diode Arrays
Product Number 1PS301-QX 1727-1PS301-QXCT-ND
Product Name Dual high-speed switching diode Diode Arrays
Diode Applications Switching
RoHS Compliant RoHS
IF 250 mA
VR 80 volts
IR 3.00E-5 mA
Unlock Full Specs
to access all available technical data