PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Zener - Single 1SMA4734-AU_R1_000A1

Description
Win Source Part Number: 972314-1SMA4734-AU_R 1_000A1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5.36% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMA4734-AU_R1_ 000A1DKR,3757-1SMA47 34-AU_R1_000A1CT,375 7-1SMA4734-AU_R1_000 A1TR
Request a Quote Datasheet
Description
Win Source Part Number: 972314-1SMA4734-AU_R 1_000A1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5.36% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMA4734-AU_R1_ 000A1DKR,3757-1SMA47 34-AU_R1_000A1CT,375 7-1SMA4734-AU_R1_000 A1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 972314-1SMA4734-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
972314-1SMA4734-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Zener - Single 972314-1SMA4734-AU_R1_000A1
Win Source Part Number: 972314-1SMA4734-AU_R 1_000A1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5.36% Power - Max: 1 W Current - Reverse Leakage @ Vr: 10 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 5 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMA4734-AU_R1_ 000A1DKR,3757-1SMA47 34-AU_R1_000A1CT,375 7-1SMA4734-AU_R1_000 A1TR

Win Source Part Number: 972314-1SMA4734-AU_R1_000A1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5.36%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-1SMA4734-AU_R1_000A1DKR,3757-1SMA4734-AU_R1_000A1CT,3757-1SMA4734-AU_R1_000A1TR

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4734-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 5.6V 1W ±5.36% Surface Mount SMA (DO-214AC)

Zener Diode 5.6V 1W ±5.36% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4734-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 5.6V 1W ±5.36% Surface Mount SMA (DO-214AC)

Zener Diode 5.6V 1W ±5.36% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4734-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 5.6V 1W ±5.36% Surface Mount SMA (DO-214AC)

Zener Diode 5.6V 1W ±5.36% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA4734-AU_R1_000A1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1SMA4734-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Zener 1SMA4734-AU_R1_000A1
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 972314-1SMA4734-AU_R1_000A1 3757-1SMA4734-AU_R1_000A1DKR-ND 1SMA4734-AU_R1_000A1
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC, SMA SMA (DO-214AC); SMA
VZ 5.6 volts 5.6 volts
ZZT 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data