onsemi Diodes - Zener - Single - 1SMA5918BT3 1SMA5918BT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 854394-1SMA5918BT3 Features: Zener Diode 5.1 V 1.5 W Package: Reel - TR Part Status: Obsolete Family Name: 1SMA5918 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1SMA5918BT3OSTR, 1SMA5918BT3OSDKR, 1SMA5918BT3OSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 854394-1SMA5918BT3 Features: Zener Diode 5.1 V 1.5 W Package: Reel - TR Part Status: Obsolete Family Name: 1SMA5918 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1SMA5918BT3OSTR, 1SMA5918BT3OSDKR, 1SMA5918BT3OSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5918BT3 - 854394-1SMA5918BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5918BT3
854394-1SMA5918BT3
Diodes - Zener - Single - 1SMA5918BT3 854394-1SMA5918BT3
Manufacturer: ON Semiconductor Win Source Part Number: 854394-1SMA5918BT3 Features: Zener Diode 5.1 V 1.5 W Package: Reel - TR Part Status: Obsolete Family Name: 1SMA5918 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1SMA5918BT3OSTR, 1SMA5918BT3OSDKR, 1SMA5918BT3OSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 854394-1SMA5918BT3
Features: Zener Diode 5.1 V 1.5 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 1SMA5918
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1SMA5918BT3OSTR, 1SMA5918BT3OSDKR, 1SMA5918BT3OSCT

Buy Now Datasheet
Single Zener Diodes - 1SMA5918BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5918BT3OSTR-ND
Single Zener Diodes 1SMA5918BT3OSTR-ND
Zener Diode 5.1V 1.5W ±5% Surface Mount SMA

Zener Diode 5.1V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5918BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5918BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5918BT3
DIODE ZENER 5.1V 1.5W SMA

DIODE ZENER 5.1V 1.5W SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 854394-1SMA5918BT3 1SMA5918BT3OSTR-ND 1SMA5918BT3
Product Name Diodes - Zener - Single - 1SMA5918BT3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Removed; Obsolete
Package SMA; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
6 suppliers
Zener Diodes - 1219483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4480 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details