This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMAJ series . The SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Reverse Standoff Voltage Ratings Ranging from 5 V to 78 V Peak Power Rating of 400 W at 1 Arms ESD Rating of Class 3 (>16 kV) per Human Body Model Pico Seconds Response Time (0 V to BV) Flat Handling Surface for Accurate Placement Package Design for Top Side or Bottom Circuit Board Mounting Available in Tape and Reel Low Profile Package CASE: Void-free, transfer-molded plastic FINISH: All external surfaces are corrosion resistant with readily solderable leads
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1002515-1SMA24AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Capacitance @ Frequency: 500pF @ 1MHz
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 24V
Minimum Breakdown Voltage: 26.7V
Max Clamping Voltage: 38.9V
Peak Pulse Current(Ippm): 10.3A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
TVS DIODE 24VWM 38.9VC SMA
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMA24AT3G | 1SMA24AT3GOSTR-ND | 1002515-1SMA24AT3G | 1SMA24AT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1SMAxxA - 1SMA24AT3G | TVS Diodes | TVS - TVS - Diodes - 1SMA24AT3G | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | |||
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; SMA | SMA; SMA | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 38.9 volts | 38.9 volts | 38.9 volts |