Zener Diode 10V 1.5W ±5% Surface Mount SMA
Manufacturer: ON Semiconductor
Win Source Part Number: 802922-1SMA5925BT3
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1.5W
Voltage - Zener (Nom) (Vz): 10V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 4.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 2.5μA at 8V
Part Number Series: SMA5925
DIODE ZENER 10V 1.5W SMA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1SMA5925BT3OSTR-ND | 802922-1SMA5925BT3 | 1SMA5925BT3 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1SMA5925BT3 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| VZ | 10 volts | 10 volts | |
| ZZT | 4 ohms | 4 ohms |