PANJIT SemiConductor 15V Zener Diode 1SMA4744_R1_00001

Description
Zener Diode, 15V V(Z), 5%, Silicon, Unidirectional, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA4744_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4744_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 5%, Silicon, Unidirectional, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA4744_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4744_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V Zener Diode - 287-1SMA4744_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V Zener Diode
287-1SMA4744_R1_00001
15V Zener Diode 287-1SMA4744_R1_00001
Zener Diode, 15V V(Z), 5%, Silicon, Unidirectional, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA4744_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4744_R1_0000 1 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, Silicon, Unidirectional, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA4744_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4744_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 3757-1SMA4744_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4744_R1_00001TR-ND
Single Zener Diodes 3757-1SMA4744_R1_00001TR-ND
Zener Diode 15V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 15V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1143586-1SMA4744_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1143586-1SMA4744_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1143586-1SMA4744_R1_00001
Win Source Part Number: 1143586-1SMA4744_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 1,800 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 100 nA @ 11.4 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 14 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panjit International Inc. Other Names: 3757-1SMA4744_R1_000 01DKR,3757-1SMA4744_ R1_00001CT,3757-1SMA 4744_R1_00001TR

Win Source Part Number: 1143586-1SMA4744_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 100 nA @ 11.4 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 14 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-1SMA4744_R1_00001DKR,3757-1SMA4744_R1_00001CT,3757-1SMA4744_R1_00001TR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA4744_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1SMA4744_R1_00001
Discrete Semiconductor Products - Diodes - Zener 1SMA4744_R1_00001
SMA, ZENER

SMA, ZENER

Supplier's Site
Single Zener Diodes - 1SMA4744_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA4744_R1_00001
Single Zener Diodes 1SMA4744_R1_00001
SMA, ZENER

SMA, ZENER

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1SMA4744_R1_00001 3757-1SMA4744_R1_00001TR-ND 1143586-1SMA4744_R1_00001 1SMA4744_R1_00001 1SMA4744_R1_00001
Product Name 15V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package SMA DO-214AC, SMA SMA (DO-214AC); SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts 15 volts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data