NXP Semiconductors Single Diodes 1PS70SB10,115

Description
DIODE SCHOTTKY 30V 0.2A SOT323
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 0.2A SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 568-1PS70SB10,115TR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 0.2A SOT323

DIODE SCHOTTKY 30V 0.2A SOT323

Buy Now Datasheet
Diodes, Rectifiers - Single - 1PS70SB10,115 - 097532-1PS70SB10,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1PS70SB10,115
097532-1PS70SB10,115
Diodes, Rectifiers - Single - 1PS70SB10,115 097532-1PS70SB10,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 097532-1PS70SB10,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 097532-1PS70SB10,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - 1PS70SB10,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Silicon

Rectifier Diode, Silicon

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics
Product Category Diodes Schottky Diodes Rectifiers
Product Number 568-1PS70SB10,115TR-ND 097532-1PS70SB10,115 1PS70SB10,115
Product Name Single Diodes Diodes, Rectifiers - Single - 1PS70SB10,115
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data