Trans Voltage Suppressor Diode, 400W, 5V V(RWM), Unidirectional, 1 Element, Silicon
Unidirectional TVS Diode, 5V, 400W, SMA, Zener Product overview: 1SMA5.0AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, TVS, 5V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS, 5V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA5.0AT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 806585-1SMA5.0AT3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Current - Peak Pulse (10/1000μs): 43.5A
Power - Peak Pulse: 400W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 9.2V
Capacitance at Frequency: 2035pF at 1MHz
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 5VWM 9.2VC SMA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMA5.0AT3 | 144-1SMA5.0AT3 | 806585-1SMA5.0AT3 | 1SMA5.0AT3OSTR-ND | 1SMA5.0AT3 |
| Product Name | Zener 5V 400W TVS Protection Diode | TVS - TVS - Diodes - 1SMA5.0AT3 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA | ||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single | ||||
| Peak Pulse Power | 400 watts | 400 watts |