DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
10
20
30
38
39
40
41
42
43
44
45
46
47
48
49
50
60
70
80
90
100
110
150
200
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 103V Clamp 1.45A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 103V Clamp 1.45A Ipp Tvs Diode Through Hole A, Axial | |
| 113V Clamp 1.32A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 113V Clamp 1.32A Ipp Tvs Diode Through Hole A, Axial | |
| 125V Clamp 1.2A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 125V Clamp 1.2A Ipp Tvs Diode Through Hole A, Axial | |
| 137V Clamp 1.09A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 137V Clamp 1.09A Ipp Tvs Diode Through Hole A, Axial | |
| 152V Clamp 980mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 152V Clamp 980mA Ipp Tvs Diode Through Hole A, Axial | |
| 15V 500MW TH DIODE-ZENER SINGLE: | |
| 168V Clamp 890mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 168V Clamp 890mA Ipp Tvs Diode Through Hole A, Axial | |
| 16V 500MW TH DIODE-ZENER SINGLE: | |
| 183V Clamp 820mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 183V Clamp 820mA Ipp Tvs Diode Through Hole A, Axial | |
| 18V 500MW TH DIODE-ZENER SINGLE: | |
| 208V Clamp 720mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 208V Clamp 720mA Ipp Tvs Diode Through Hole A, Axial | |
| 225V Clamp 670mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 225V Clamp 670mA Ipp Tvs Diode Through Hole A, Axial | |
| 22V 500MW TH DIODE-ZENER SINGLE: | |
| 261V Clamp 570mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 261V Clamp 570mA Ipp Tvs Diode Through Hole A, Axial | |
| 294V Clamp 510mA Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 294V Clamp 510mA Ipp Tvs Diode Through Hole A, Axial | |
| 53.6V Clamp 2.8A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 53.6V Clamp 2.8A Ipp Tvs Diode Surface Mount | |
| 53.6V Clamp 2.8A Ipp Tvs Diode Through Hole A, Axial | |
| 59.1V Clamp 2.54A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 59.1V Clamp 2.54A Ipp Tvs Diode Through Hole A, Axial | |
| 64.6V Clamp 2.32A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 64.6V Clamp 2.32A Ipp Tvs Diode Through Hole A, Axial | |
| 64.6V Clamp 2.32A Ipp Tvs Diode Through Hole Axial | |
| 70.1V Clamp 2.14A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 70.1V Clamp 2.14A Ipp Tvs Diode Through Hole A, Axial | |
| 77V Clamp 1.95A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 77V Clamp 1.95A Ipp Tvs Diode Through Hole A, Axial | |
| 85.3V Clamp 1.76A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 85.3V Clamp 1.76A Ipp Tvs Diode Through Hole A, Axial | |
| 9.1V 500MW TH DIODE-ZENER SINGLE | |
| 93.7V Clamp 1.6A Ipp Tvs Diode Surface Mount A, SQ-MELF | |
| 93.7V Clamp 1.6A Ipp Tvs Diode Through Hole A, Axial | |
| Clamp Ipp Tvs Diode | |
| DIODE GEN PURP 75V 150MA SOD123F | |
| DIODE GP 100V 150MA SOD323F | |
| DIODE STANDARD 100V 150MA DO35 | |
| Diode Standard 100V 150mA Surface Mount SOD-323F | |
| Diode Standard 100V 150mA Through Hole DO-35 | |
| Diode Standard 100V 200mA Through Hole ALF2 | |
| Diode Standard 100V 200mA Through Hole DO-35 | |
| Diode Standard 100V 300mA Through Hole DO-35 (DO-204AH) | |
| DIODE STANDARD 100V 75MA DO204AH | |
| Diode Standard 75V 150mA (DC) Surface Mount SOD-123F | |
| Diode Standard 75V 150mA Surface Mount SOD-323F | |
| DIODE STANDARD 75V 200MA DO204AH | |
| DIODE STANDARD 75V 200MA DO213AA | |
| Diode Standard 75V 200mA Surface Mount DO-213AA | |
| Diode Standard 75V 200mA Surface Mount SOD-523F | |
| Diode Standard 75V 200mA Through Hole DO-35 (DO-204AH) | |
| DIODE STD 100V 150MA SOD323F | |
| DIODE ZENER 10V 500MW DO204AH | |
| DIODE ZENER 11.7V 500MW DO204AH | |
| DIODE ZENER 11.7V 500MW DO213AA | |
| DIODE ZENER 11.7V 500MW DO7 | |
| DIODE ZENER 11V 500MW DO204AH | |
| DIODE ZENER 12V 400MW DO213AA | |
| DIODE ZENER 13V 400MW DO213AA | |
| DIODE ZENER 18V 500MW DO204AH | |
| DIODE ZENER 18V 500MW DO7 | |
| DIODE ZENER 20V 500MW DO204AH | |
| DIODE ZENER 5.89V 500MW DO204AH | |
| DIODE ZENER 5.9V 500MW DO204AH | |
| DIODE ZENER 6.2V 400MW DO204AH | |
| DIODE ZENER 6.2V 500MW DO204AH | |
| DIODE ZENER 6.2V 500MW DO213AA | |
| DIODE ZENER 6.8V 500MW DO204AH | |
| DIODE ZENER 6.8V 500MW DO7 | |
| DIODE ZENER 7.5V 500MW DO7 | |
| DIODE ZENER 8.2V 500MW DO204AH | |
| DIODE ZENER 8.2V 500MW DO7 | |
| DIODE ZENER 9.1V 500MW DO7 | |
| DIODE ZENER 9V 500MW DO204AH | |
| DIODE ZENER 9V 500MW DO213AA | |
| DIODE ZENER 9V 500MW DO7 | |
| DIODE, SWITCHING, 75MA, 100V, DO | |
| DO-35, 100V, 0.15A, SWITCHING DI | |
| TVS DIODE 100VWM 168VC A SQMELF | |
| TVS DIODE 110VWM 183VC A SQMELF | |
| TVS DIODE 120VWM 208VC A SQMELF | |
| TVS DIODE 130VWM 225VC A SQMELF | |
| TVS DIODE 150VWM 261VC A SQMELF | |
| TVS DIODE 170VWM 294VC A SQMELF | |
| TVS DIODE 33VWM 53.6VC A SQMELF | |
| TVS DIODE 36VWM 59.1VC A SQMELF | |
| TVS DIODE 40VWM 64.6VC A SQMELF | |
| TVS DIODE 43VWM 70.1VC A SQMELF | |
| TVS DIODE 47VWM 77VC A SQMELF | |
| TVS DIODE 53VWM 85.3VC A SQMELF | |
| TVS DIODE 58VWM 93.7VC A SQMELF | |
| TVS DIODE 64VWM 103VC A SQMELF | |
| TVS DIODE 70VWM 113VC A SQMELF | |
| TVS DIODE 75VWM 125VC A SQMELF | |
| TVS DIODE 82VWM 137VC A SQMELF | |
| TVS DIODE 94VWM 152VC A SQMELF | |
| Zener Diode 10V 500mW ±10% Through Hole DO-7 | |
| Zener Diode 10V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 10V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 10V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 11.7V 500mW ±2% Through Hole DO-35 | |
| Zener Diode 11.7V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11.7V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 11.7V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 11V 500mW ±10% Through Hole DO-7 | |
| Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 11V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 11V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 12V 500mW ±10% Through Hole DO-7 | |
| Zener Diode 12V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 12V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 12V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 13V 500mW ±10% Through Hole DO-7 | |
| Zener Diode 13V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 13V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 13V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 15V 500mW ±10% Through Hole DO-7 | |
| Zener Diode 15V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 15V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 16V 500mW ±10% Through Hole DO-7 | |
| Zener Diode 16V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 16V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 16V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 18V 500mW ±10% Through Hole DO-7 | |
| Zener Diode 18V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 18V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 18V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 20V 500mW ±10% Through Hole DO-7 | |
| Zener Diode 20V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 20V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 20V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 22V 500mW ±10% Through Hole DO-7 | |
| Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 22V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 5.89V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.9V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 6.55V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±10% Through Hole DO-7 | |
| Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 6.8V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 7.5V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 8.2V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 8.55V 500mW Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 9.1V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 9V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 9V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9V 500mW ±5% Through Hole DO-7 (DO-204AA) | |
| Zener Diode 9V 500mW ±5% Through Hole DO-7 | |
| Zener Diode 9V 500mW Through Hole DO-35 | |
| Zener Diode Through Hole DO-35 (DO-204AH) | |
| Zener Diode |
| << Prev | Next >> |