This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMAJ series . The SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Reverse Standoff Voltage Ratings Ranging from 5 V to 78 V Peak Power Rating of 400 W at 1 Arms ESD Rating of Class 3 (>16 kV) per Human Body Model Pico Seconds Response Time (0 V to BV) Flat Handling Surface for Accurate Placement Package Design for Top Side or Bottom Circuit Board Mounting Available in Tape and Reel Low Profile Package CASE: Void-free, transfer-molded plastic FINISH: All external surfaces are corrosion resistant with readily solderable leads
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMA
Trans Voltage Suppressor Diode, 400W, 13V V(RWM), Unidirectional, 1 Element, Silicon, SMA, 2 PIN Product overview: 1SMA13AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 400W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA13AT3G can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMA13AT3G | 1SMA13AT3GOSTR-ND | 144-1SMA13AT3G |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1SMAxxA - 1SMA13AT3G | TVS Diodes | 400W 13V TVS Protection Diode |
| RoHS Compliant | RoHS | RoHS | |
| Configuration | Single | Single | |
| Package | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts |