This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMAJ series . The SMA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, automotive, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Reverse Standoff Voltage Ratings Ranging from 5 V to 78 V Peak Power Rating of 400 W at 1 Arms ESD Rating of Class 3 (>16 kV) per Human Body Model Pico Seconds Response Time (0 V to BV) Flat Handling Surface for Accurate Placement Package Design for Top Side or Bottom Circuit Board Mounting Available in Tape and Reel Low Profile Package CASE: Void-free, transfer-molded plastic FINISH: All external surfaces are corrosion resistant with readily solderable leads
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1122259-1SMA43AT3G
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 5.8A
Power - Peak Pulse: 400W
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMA
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 43V
Voltage - Breakdown (Minimum): 47.8V
Voltage - Clamping (Maximum) at Ipp: 69.4V
Capacitance at Frequency: 295pF at 1MHz
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount SMA
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMA43AT3G | 1122259-1SMA43AT3G | 1SMA43AT3G-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 1SMAxxA - 1SMA43AT3G | TVS - TVS - Diodes - 1SMA43AT3G | TVS Diodes |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Obsolete | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA |