Win Source Part Number: 965111-1SMA4734_R1_0
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 1,800
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 5 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panjit International Inc.
Other Names: 3757-1SMA4734_R1_000
Zener Diode, Product overview: 1SMA4734_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4734_R1_0000
Zener Diode 5.6V 1W ±5% Surface Mount SMA (DO-214AC)
Zener Diode 5.6V 1W ±5% Surface Mount SMA (DO-214AC)
SURFACE MOUNT SILICON ZENER DIOD
SURFACE MOUNT SILICON ZENER DIOD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 965111-1SMA4734_R1_00001 | 287-1SMA4734_R1_00001 | 3757-1SMA4734_R1_00001CT-ND | 1SMA4734_R1_00001 | 1SMA4734_R1_00001 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | DO-214AC, SMA | SMA (DO-214AC); SMA | DO-214AC, SMA; SMA | ||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | ||
| ZZT | 5 ohms | 5 ohms | 5 ohms | ||
| IR | 0.0100 mA | 10 mA | 0.0100 mA |