PANJIT SemiConductor Discrete Semiconductor Products - Diodes - Zener - Single 1SMA4755_R1_00001

Description
Manufacturer: Panjit International Inc. Win Source Part Number: 1324827-1SMA4755_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 1,800 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 100 nA @ 32.7 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 70 Ohms Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: 3757-1SMA4755_R1_000 01DKR,3757-1SMA4755_ R1_00001TR,3757-1SMA 4755_R1_00001CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Panjit International Inc. Win Source Part Number: 1324827-1SMA4755_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 1,800 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 100 nA @ 32.7 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 70 Ohms Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: 3757-1SMA4755_R1_000 01DKR,3757-1SMA4755_ R1_00001TR,3757-1SMA 4755_R1_00001CT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324827-1SMA4755_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324827-1SMA4755_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1324827-1SMA4755_R1_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1324827-1SMA4755_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 1,800 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 100 nA @ 32.7 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 70 Ohms Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: 3757-1SMA4755_R1_000 01DKR,3757-1SMA4755_ R1_00001TR,3757-1SMA 4755_R1_00001CT RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1324827-1SMA4755_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 1,800
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 100 nA @ 32.7 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 70 Ohms
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: 3757-1SMA4755_R1_00001DKR,3757-1SMA4755_R1_00001TR,3757-1SMA4755_R1_00001CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4755_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4755_R1_00001CT-ND
Single Zener Diodes 3757-1SMA4755_R1_00001CT-ND
Zener Diode 43V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 43V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4755_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4755_R1_00001TR-ND
Single Zener Diodes 3757-1SMA4755_R1_00001TR-ND
Zener Diode 43V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 43V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA4755_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1SMA4755_R1_00001
Discrete Semiconductor Products - Diodes - Zener 1SMA4755_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 1324827-1SMA4755_R1_00001 3757-1SMA4755_R1_00001CT-ND 1SMA4755_R1_00001
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-214AC, SMA; SMA SMA (DO-214AC); SMA
RoHS Compliant RoHS
VZ 43 volts 43 volts
ZZT 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data