onsemi Single Zener Diodes 1SMA5922BT3

Description
Zener Diode 7.5V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 7.5V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5922BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5922BT3OSTR-ND
Single Zener Diodes 1SMA5922BT3OSTR-ND
Zener Diode 7.5V 1.5W ±5% Surface Mount SMA

Zener Diode 7.5V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279726-1SMA5922BT3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279726-1SMA5922BT3
Discrete Semiconductor Products - Diodes - Zener - Single 1279726-1SMA5922BT3
Win Source Part Number: 1279726-1SMA5922BT3 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 2.5 µA @ 6 V Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 3 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 1SMA5922BT3OSCT,1SMA 5922BT3OSDKR,1SMA592 2BT3OSTR Base Product Number: 1SMA5922 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1279726-1SMA5922BT3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 2.5 µA @ 6 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 3 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 1SMA5922BT3OSCT,1SMA5922BT3OSDKR,1SMA5922BT3OSTR
Base Product Number: 1SMA5922
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5922BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5922BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5922BT3
DIODE ZENER 7.5V 1.5W SMA

DIODE ZENER 7.5V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMA5922BT3OSTR-ND 1279726-1SMA5922BT3 1SMA5922BT3
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AC, SMA SMA; SMA
VZ 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4748A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
3 suppliers
Zener Diodes - 1460569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details