onsemi Single Zener Diodes 1SMA5913BT3

Description
Zener Diode 3.3V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 3.3V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5913BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5913BT3OSTR-ND
Single Zener Diodes 1SMA5913BT3OSTR-ND
Zener Diode 3.3V 1.5W ±5% Surface Mount SMA

Zener Diode 3.3V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324495-1SMA5913BT3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324495-1SMA5913BT3
Discrete Semiconductor Products - Diodes - Zener - Single 1324495-1SMA5913BT3
Manufacturer: onsemi Win Source Part Number: 1324495-1SMA5913BT3 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 10 Ohms Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1SMA5913BT3OSCT,1SMA 5913BT3OSTR,1SMA5913 BT3OSDKR Base Product Number: 1SMA5913 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1324495-1SMA5913BT3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 10 Ohms
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1SMA5913BT3OSCT,1SMA5913BT3OSTR,1SMA5913BT3OSDKR
Base Product Number: 1SMA5913
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5913BT3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5913BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5913BT3
DIODE ZENER 3.3V 1.5W SMA

DIODE ZENER 3.3V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMA5913BT3OSTR-ND 1324495-1SMA5913BT3 1SMA5913BT3
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AC, SMA; SMA SMA; SMA
VZ 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZV49-C4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage Regulator diode (Zener diode) - 1N4479 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details