Zener Diode 120V 1.25W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 120V 1.25W DO214AC
DIODE ZENER 120V 1.25W DO214AC
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-1SMA120ZTR-ND |
| Product Name | Single Zener Diodes |
| Tj | -55 to 175 C (-67 to 347 F) |