onsemi Single Zener Diodes 1SMA5920BT3

Description
DIODE ZENER 6.2V 1.5W SMA
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 1.5W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5920BT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5920BT3OSTR-ND
Single Zener Diodes 1SMA5920BT3OSTR-ND
DIODE ZENER 6.2V 1.5W SMA

DIODE ZENER 6.2V 1.5W SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5920BT3 - 803182-1SMA5920BT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5920BT3
803182-1SMA5920BT3
Diodes - Zener - Single - 1SMA5920BT3 803182-1SMA5920BT3
Manufacturer: ON Semiconductor Win Source Part Number: 803182-1SMA5920BT3 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Power - Max: 1.5W Voltage - Zener (Nom) (Vz): 6.2V Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 2.5μA at 4V Part Number Series: SMA5920

Manufacturer: ON Semiconductor
Win Source Part Number: 803182-1SMA5920BT3
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 1.5W
Voltage - Zener (Nom) (Vz): 6.2V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Impedance (Maximum) (Zzt): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 2.5μA at 4V
Part Number Series: SMA5920

Buy Now
Discrete Semiconductor Products - Diodes - Zener - 1SMA5920BT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5920BT3
Discrete Semiconductor Products - Diodes - Zener 1SMA5920BT3
DIODE ZENER 6.2V 1.5W SMA

DIODE ZENER 6.2V 1.5W SMA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1SMA5920BT3OSTR-ND 803182-1SMA5920BT3 1SMA5920BT3
Product Name Single Zener Diodes Diodes - Zener - Single - 1SMA5920BT3 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 6.2 volts 6.2 volts
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data