onsemi TVS Diodes 1SMA43CAT3G

Description
77.4V Clamp Ipp Tvs Diode Surface Mount SMA
Request a Quote Datasheet
Description
77.4V Clamp Ipp Tvs Diode Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1SMA43CAT3G-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1SMA43CAT3G-ND
TVS Diodes 1SMA43CAT3G-ND
77.4V Clamp Ipp Tvs Diode Surface Mount SMA

77.4V Clamp Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Singapore, Singapore
43V 400W 5.8A TVS Protection Diode
144-1SMA43CAT3G
43V 400W 5.8A TVS Protection Diode 144-1SMA43CAT3G
TVS Diode 43V Bidirectional SMA 400W 5.8A SM Product overview: 1SMA43CAT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 400W, 5.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 400W, 5.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA43CAT3G can be used for catalog matching and distributor lookup.

TVS Diode 43V Bidirectional SMA 400W 5.8A SM Product overview: 1SMA43CAT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 43V, 400W, 5.8A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 43V, 400W, 5.8A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA43CAT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMA43CAT3G - 1002523-1SMA43CAT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMA43CAT3G
1002523-1SMA43CAT3G
TVS - TVS - Diodes - 1SMA43CAT3G 1002523-1SMA43CAT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1002523-1SMA43CAT3G Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 135pF @ 1MHz Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMA STAND-OFF Voltage (Vwm): 43V Minimum Breakdown Voltage: 47.8V Max Clamping Voltage: 77.4V Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1002523-1SMA43CAT3G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 135pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 43V
Minimum Breakdown Voltage: 47.8V
Max Clamping Voltage: 77.4V
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMA43CAT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMA43CAT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMA43CAT3G
TVS DIODE 43VWM 77.4VC SMA

TVS DIODE 43VWM 77.4VC SMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1SMA43CAT3G-ND 144-1SMA43CAT3G 1002523-1SMA43CAT3G 1SMA43CAT3G
Product Name TVS Diodes 43V 400W 5.8A TVS Protection Diode TVS - TVS - Diodes - 1SMA43CAT3G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts
VC 77.4 volts 77.4 volts 77.4 volts
VBR 47.8 volts 47.8 volts 47.8 volts
Unlock Full Specs
to access all available technical data