DIODE ZENER 24V 1.25W DO214AC Product overview: 1SMA4749 R3G from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4749 R3G can be used for catalog matching and distributor lookup.
Zener Diode 24V 1.25W ±5% Surface Mount DO-214AC (SMA)
ZENER DIODE, 1.25W, 24V, DO-214AC; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1.25W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-1SMA4749 R3G | 1SMA4749R3GTR-ND | 99AC4641 |
| Product Name | 24V 1.25W Zener Diode | Single Zener Diodes | Zener Diode, 1.25W, 24V, Do-214Ac; Zener Voltage Vz Typ Taiwan Semiconductor |
| Package | Tape & Reel (TR) | DO-214AC | |
| RoHS Compliant | RoHS | RoHS | |
| ZZT | 25 ohms | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ? to 175 C (? to 347 F) |