onsemi TVS - TVS - Diodes - 1SMA15AT3 1SMA15AT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 804962-1SMA15AT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Current - Peak Pulse (10/1000μs): 16.4A Power - Peak Pulse: 400W Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 24.4V Capacitance at Frequency: 758pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 804962-1SMA15AT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Current - Peak Pulse (10/1000μs): 16.4A Power - Peak Pulse: 400W Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 24.4V Capacitance at Frequency: 758pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMA15AT3 - 804962-1SMA15AT3 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMA15AT3
804962-1SMA15AT3
TVS - TVS - Diodes - 1SMA15AT3 804962-1SMA15AT3
Manufacturer: ON Semiconductor Win Source Part Number: 804962-1SMA15AT3 Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V Voltage - Breakdown (Min): 16.7V Current - Peak Pulse (10/1000μs): 16.4A Power - Peak Pulse: 400W Power Line Protection: No Part Status: Obsolete (End Of Life) Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AC, SMA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 24.4V Capacitance at Frequency: 758pF at 1MHz

Manufacturer: ON Semiconductor
Win Source Part Number: 804962-1SMA15AT3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V
Voltage - Breakdown (Min): 16.7V
Current - Peak Pulse (10/1000μs): 16.4A
Power - Peak Pulse: 400W
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AC, SMA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 24.4V
Capacitance at Frequency: 758pF at 1MHz

Buy Now
Singapore, Singapore
400W TVS Protection Diode
144-1SMA15AT3
400W TVS Protection Diode 144-1SMA15AT3
400W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA15AT3 can be used for catalog matching and distributor lookup.

400W, UNIDIRECTIONAL, SILICON, TVS DIODE, PLASTIC, CASE 403D-02, SMA, 2 PIN Product overview: 1SMA15AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMA15AT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1SMA15AT3-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1SMA15AT3-ND
TVS Diodes 1SMA15AT3-ND
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA

24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1SMA15AT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1SMA15AT3
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1SMA15AT3
TVS DIODE 15VWM 24.4VC SMA

TVS DIODE 15VWM 24.4VC SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 804962-1SMA15AT3 144-1SMA15AT3 1SMA15AT3-ND 1SMA15AT3
Product Name TVS - TVS - Diodes - 1SMA15AT3 400W TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
Package Tape and Reel SMA; DO-214AC, SMA SMA; SMA
Peak Pulse Power 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data