PANJIT SemiConductor 1W 30V Zener Diode 1SMA4751_R1_00001

Description
Z-diode 1W 30V 5% Sma Rohsconf Product overview: 1SMA4751_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 30V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, 30V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4751_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Z-diode 1W 30V 5% Sma Rohsconf Product overview: 1SMA4751_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 30V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, 30V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4751_R1_0000 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W 30V Zener Diode - 287-1SMA4751_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 30V Zener Diode
287-1SMA4751_R1_00001
1W 30V Zener Diode 287-1SMA4751_R1_00001
Z-diode 1W 30V 5% Sma Rohsconf Product overview: 1SMA4751_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 30V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, 30V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4751_R1_0000 1 can be used for catalog matching and distributor lookup.

Z-diode 1W 30V 5% Sma Rohsconf Product overview: 1SMA4751_R1_00001 from PANJIT is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 30V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, 30V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4751_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1323940-1SMA4751_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1323940-1SMA4751_R1_00001
Discrete Semiconductor Products - Diodes - Zener - Single 1323940-1SMA4751_R1_00001
Manufacturer: Panjit International Inc. Win Source Part Number: 1323940-1SMA4751_R1_ 00001 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 1,800 Mounting: Surface Mount Tolerance: ±5% Power - Max: 1 W Current - Reverse Leakage @ Vr: 100 nA @ 22.8 V Voltage - Zener (Nom) (Vz): 30 V Impedance (Max) (Zzt): 40 Ohms Supplier Device Package: SMA (DO-214AC) Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: 3757-1SMA4751_R1_000 01CT,3757-1SMA4751_R 1_00001TR,3757-1SMA4 751_R1_00001DKR RoHS Status: ROHS3 Compliant

Manufacturer: Panjit International Inc.
Win Source Part Number: 1323940-1SMA4751_R1_00001
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 1,800
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 100 nA @ 22.8 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 40 Ohms
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: 3757-1SMA4751_R1_00001CT,3757-1SMA4751_R1_00001TR,3757-1SMA4751_R1_00001DKR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4751_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4751_R1_00001TR-ND
Single Zener Diodes 3757-1SMA4751_R1_00001TR-ND
Zener Diode 30V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 30V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4751_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4751_R1_00001DKR-ND
Single Zener Diodes 3757-1SMA4751_R1_00001DKR-ND
Zener Diode 30V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 30V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - 3757-1SMA4751_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
3757-1SMA4751_R1_00001CT-ND
Single Zener Diodes 3757-1SMA4751_R1_00001CT-ND
Zener Diode 30V 1W ±5% Surface Mount SMA (DO-214AC)

Zener Diode 30V 1W ±5% Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA4751_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1SMA4751_R1_00001
Discrete Semiconductor Products - Diodes - Zener 1SMA4751_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site
Single Zener Diodes - 1SMA4751_R1_00001 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA4751_R1_00001
Single Zener Diodes 1SMA4751_R1_00001
SURFACE MOUNT SILICON ZENER DIOD

SURFACE MOUNT SILICON ZENER DIOD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-1SMA4751_R1_00001 1323940-1SMA4751_R1_00001 3757-1SMA4751_R1_00001TR-ND 1SMA4751_R1_00001 1SMA4751_R1_00001
Product Name 1W 30V Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package SMA DO-214AC, SMA; SMA SMA (DO-214AC); SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS
VZ 30 volts 30 volts 30 volts 30 volts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6634 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 7513727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details