Win Source Part Number: 1298417-SMCJ170A-TR
Category: Circuit Protection>TVS - Diodes
Series: SMCJ, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 189V
Voltage - Clamping (Max) @ Ipp: 353V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 28A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-19632-6,497-1963
Base Product Number: SMCJ170
353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC
353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC
353V Clamp 28A (8/20µs) Ipp Tvs Diode Surface Mount SMC
1500 W, 170 V TVS in SMC Product overview: SMCJ170A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W, 170 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, 170 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170A-TR can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors TRANSIL
TVS DIODE 170VWM 353VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298417-SMCJ170A-TR | 497-19632-6-ND | 144-SMCJ170A-TR | SMCJ170A-TR | SMCJ170A-TR |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 1500 W 170 V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape and Reel | DO-214AB-2 (SMC) | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 353 volts | 353 volts | 353 volts | ||
| VBR | 189 volts | 189 volts | 189 volts |