Vishay Precision Group SMD 188V TVS Protection Diode SMCJ188CA-E3/57T

Description
1.5kW Bidirectional TVS Diode, 188V, DO-214AB, SMD Product overview: SMCJ188CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ188CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 188V, DO-214AB, SMD Product overview: SMCJ188CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ188CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 188V TVS Protection Diode - 144-SMCJ188CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 188V TVS Protection Diode
144-SMCJ188CA-E3/57T
SMD 188V TVS Protection Diode 144-SMCJ188CA-E3/57T
1.5kW Bidirectional TVS Diode, 188V, DO-214AB, SMD Product overview: SMCJ188CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ188CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 188V, DO-214AB, SMD Product overview: SMCJ188CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ188CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMCJ188CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ188CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, 1.5Kw, 188V, Do-214Ab; Tvs Polarity Vishay - 77K6450 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 188V, Do-214Ab; Tvs Polarity Vishay
77K6450
Tvs Diode, 1.5Kw, 188V, Do-214Ab; Tvs Polarity Vishay 77K6450
TVS DIODE, 1.5KW, 188V, DO-214AB; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:188V; Breakdown Voltage Range:209V to 231V; Clamping Voltage Vc Max:328V; Peak Pulse Current Ippm:4.6A; Diode Case Style:DO-214AB RoHS Compliant: Yes

TVS DIODE, 1.5KW, 188V, DO-214AB; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:188V; Breakdown Voltage Range:209V to 231V; Clamping Voltage Vc Max:328V; Peak Pulse Current Ippm:4.6A; Diode Case Style:DO-214AB RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 1.5Kw, 188V, Do-214Ab; Product Range Vishay - 05R5833 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 188V, Do-214Ab; Product Range Vishay
05R5833
Tvs Diode, 1.5Kw, 188V, Do-214Ab; Product Range Vishay 05R5833
TVS DIODE, 1.5KW, 188V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:188V; Clamping Voltage Max:328V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 188V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:188V; Clamping Voltage Max:328V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 188V, Do-214Ab-2 Rohs Compliant Vishay - 57AJ0616 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 188V, Do-214Ab-2 Rohs Compliant Vishay
57AJ0616
Tvs Diode, Bidir, 188V, Do-214Ab-2 Rohs Compliant Vishay 57AJ0616
TVS DIODE, BIDIR, 188V, DO-214AB-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 188V, DO-214AB-2 ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ188CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ188CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ188CA-E3/57T
TVS DIODE 188VWM 328VC DO214AB

TVS DIODE 188VWM 328VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMCJ188CA-E3/57T SMCJ188CA-E3/57TGITR-ND 77K6450 05R5833 57AJ0616 SMCJ188CA-E3/57T
Product Name SMD 188V TVS Protection Diode TVS Diodes Tvs Diode, 1.5Kw, 188V, Do-214Ab; Tvs Polarity Vishay Tvs Diode, 1.5Kw, 188V, Do-214Ab; Product Range Vishay Tvs Diode, Bidir, 188V, Do-214Ab-2 Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB DO-214AB (SMC) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data