259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 160VWM 259VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ160CA-TPMSCT-ND | SMCJ160CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 259 volts | 259 volts |