Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
259V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 160V 5%UNI DO-214AB TR13 RoHS
TVS DIODE 160VWM 259VC DO214AB
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ160A | 18-SMCJ160ATR-ND | 553326 | SMCJ160A |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 259 volts | 259 volts | 259 volts | |
| VBR | 178 to 197 volts | 178 volts | 178 volts | |
| Configuration | Single |