1500W, 19.8V, 10%, UNIDIRECTIONA Product overview: SMCJ16 from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 19.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 19.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ16 can be used for catalog matching and distributor lookup.
TVS DIODE 16VWM 28.8VC DO214AB
TVS DIODE 16VWM 28.8VC DO214AB
TVS DIODE 16VWM 28.8VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMCJ16 | 1801-SMCJ16TR-ND |
| Product Name | 1500W 19.8V TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts |