275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Win Source Part Number: 1296003-SMCJ170A-E3/
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 170V
Voltage - Breakdown (Min): 189V
Voltage - Clamping (Max) @ Ipp: 275V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.5A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMCJ170A-E3/9AT,SMCJ
Base Product Number: SMCJ170
1.5kW Unidirectional TVS Diode, 170V, 275V Clamp, DO-214AB Product overview: SMCJ170A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 170V, 275V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 170V, 275V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMCJ170A-E3/9AT can be used for catalog matching and distributor lookup.
TVS DIODE 170VWM 275VC DO214AB
TVS DIODE 170VWM 275VC DO214AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ170A-E3/9ATGITR-ND | 1296003-SMCJ170A-E3/9AT | 144-SMCJ170A-E3/9AT | SMCJ170A-E3/9AT | SMCJ170A-E3/9AT |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | 170V 275V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 275 volts | 275 volts | 275 volts | 275 volts | |
| VBR | 189 volts | 189 volts | 189 volts | 189 volts |