Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
29.2V Clamp 51.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 18V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS DIODE, 1.5KW, 18V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 1.5kW 18V 5% Bi-Directional
51.4A 1.5kW 29.2V 20V Bi-Directional 18V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE 18VWM 29.2VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ18CA | SMCJ18CALFCT-ND | 71J2163 | 06R1973 | SMCJ18CA | SMCJ18CA | SMCJ18CA | SMCJ18CA |
| Product Name | RoHS Compliant Surface Mount Transient Voltage Suppressor | TVS Diodes | Tvs Diode, 1.5Kw, 18V, Do-214Ab; Product Range Littelfuse | Tvs Diode, 1.5Kw, 18V, Do-214Ab, Full Reel; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | |||
| VBR | 20 to 22.1 volts | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | ||
| Configuration | Single | |||||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB (SMC) | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | DO-214AB, SMC |