Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
27.3V Clamp 57.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Win Source Part Number: 1300386-SMCJ16
Category: Circuit Protection>TVS - Diodes
Series: SMCJ
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 16.88V
Voltage - Clamping (Max) @ Ipp: 27.3V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 57.7A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: -SMCJ16
Product Status: Obsolete
| Littelfuse, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMCJ16 | SMCJ16-ND | 1300386-SMCJ16 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: SMCJ - SMCJ16 | TVS Diodes | Circuit Protection - TVS - Diodes |
| RoHS Compliant | RoHS | ||
| VC | 27.3 volts | 27.3 volts | 27.3 volts |
| VBR | 16.88 to 20.62 volts | 16.88 volts | 16.88 volts |
| Configuration | Single |